Status: | Unknown |
---|---|
Series: | GPT-9000 Series |
RoHS: | Unknown |
Prices starting from US$1,430.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,572.27
|
16
in stock
|
Buy Now | |
element14
from US$2,001.47
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$1,430.00
|
9
in stock
|
Buy Now | |
TestEquity
from US$1,598.43
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,582.47
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$1,996.15
|
-
|
Buy Now |
Product Range | GPT-9000 Series |
---|---|
Tester Functions | AC/DC Withstanding Voltage Insulation Resistance |
AC Withstanding Voltage | 0.1kV to 5kV |
DC Withstanding Voltage | 0.1kV to 6kV |
SVHC | No SVHC (15-Jan-2018) |
Product Range:GPT-9000 Series | element14 |
VOLTAGE/INSULATION RES TESTER, AC/DC | Farnell |
Safety Tester, Ac/Dc/Ir | Newark Electronics |
Safety tester | Transfer Multisort Elektronik |
GW Instek GPT-9803 AC/DC Withstanding Voltage and Insulation Tester | Rapid Electronics |
Where can I find additional details, specifications and documents for a GPT-9803?
Additional datasheets, footprints and schematics for GPT-9803 are listed on our Part Details page. You can also find images and similar parts to GPT-9803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPT-9803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPT-9803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPT-9803 fall under?
The GPT-9803 is listed under Test Equipment > Electrical Installation Testers > Electrical Safety Testers.
Can I view similar or alternative parts?
You can view similar parts to GPT-9803 when available in the Electrical Safety Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPT-9803 you can contact the distributor directly for product support, shipping queries etc.
Is the GPT-9803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPT-9803 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TestEquity and Transfer Multisort Elektronik have stock available or on a lead time for GPT-9803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPT-9803 often in real-time on the comparison pages.
What if I can't find stock of GPT-9803?
You can fill out our help required form which you can use to request a quote for GPT-9803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.