GPT-9801 Electrical Installation Testers by GW Instek

AC VOLTAGE TESTER 200VA

Status: Unknown
Series: GPT-9800 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,111.58

Distributor Stock
Logo for Farnell
Farnell
from US$1,111.58
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1,126.82
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,131.00
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1,421.83
-
Buy Now
Logo for element14
element14
from US$1,129.24
-
Buy Now
Logo for TestEquity
TestEquity
from US$1,138.64
-
Buy Now

Specifications

Product Range GPT-9800 Series
Tester Functions AC Withstanding Voltage
AC Withstanding Voltage 0.1kV to 5kV
DC Withstanding Voltage -
SVHC No SVHC (15-Jan-2018)
External Depth 452mm
External Height 148mm
External Width 330mm
PC Interface GPIB RS232 USB
Weight 19kg

Alternative Descriptions

Safety tester | Transfer Multisort Elektronik
Safety Tester, Ac | Newark Electronics
GW Instek GPT-9801 AC Withstanding Voltage Tester | Rapid Electronics
AC VOLTAGE TESTER, 200VA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GPT-9801?

Additional datasheets, footprints and schematics for GPT-9801 are listed on our Part Details page. You can also find images and similar parts to GPT-9801 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GPT-9801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPT-9801 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GPT-9801 fall under?

The GPT-9801 is listed under Test Equipment > Electrical Installation Testers > Electrical Safety Testers.

Can I view similar or alternative parts?

You can view similar parts to GPT-9801 when available in the Electrical Safety Testers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GPT-9801 you can contact the distributor directly for product support, shipping queries etc.

Is the GPT-9801 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GPT-9801 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics, element14 and TestEquity have stock available or on a lead time for GPT-9801.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GPT-9801 often in real-time on the comparison pages.

What if I can't find stock of GPT-9801?

You can fill out our help required form which you can use to request a quote for GPT-9801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay