Status: | Unknown |
---|---|
Series: | GPT-9600 Series |
RoHS: | Unknown |
Product Range | GPT-9600 Series |
---|---|
Tester Functions | AC/DC Withstanding Voltage |
AC Withstanding Voltage | 0.1kV to 5kV |
DC Withstanding Voltage | 0.1kV to 6kV |
SVHC | No SVHC (15-Jan-2018) |
AC/DC VOLTAGE TESTER, 1KV | element14 |
Ac/Dc Voltage Tester, 1Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a GPT-9602?
Additional datasheets, footprints and schematics for GPT-9602 are listed on our Part Details page. You can also find images and similar parts to GPT-9602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPT-9602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPT-9602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPT-9602 fall under?
The GPT-9602 is listed under Test Equipment > Electrical Installation Testers > Electrical Safety Testers.
Can I view similar or alternative parts?
You can view similar parts to GPT-9602 when available in the Electrical Safety Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPT-9602 you can contact the distributor directly for product support, shipping queries etc.
Is the GPT-9602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPT-9602 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and TestEquity have stock available or on a lead time for GPT-9602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPT-9602 often in real-time on the comparison pages.
What if I can't find stock of GPT-9602?
You can fill out our help required form which you can use to request a quote for GPT-9602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.