Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Unknown |
Prices starting from US$64.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$99.17
|
No stock
|
Buy Now | |
Future Electronics
from US$83.90
|
150
in stock
|
Buy Now | |
RS
from US$99.01
|
7
in stock
|
Buy Now | |
Avnet America
from US$72.92
|
-
|
Buy Now | |
RS Americas
from US$106.45
|
-
|
Buy Now | |
element14
from US$114.64
|
-
|
Buy Now | |
Sager
from US$64.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Antenna Type | GPS |
---|---|
Frequency Min | 1.57442GHz |
Frequency Max | 1.57642GHz |
Antenna Mounting | TAD / NMO |
Gain | 3dBi |
VSWR | 2 |
Input Power | 1W |
Input Impedance | - |
Antenna Polarisation | Right Hand Circular |
Product Range | GP Series |
SVHC | No SVHC (15-Jan-2019) |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a GPSU15M?
Additional datasheets, footprints and schematics for GPSU15M are listed on our Part Details page. You can also find images and similar parts to GPSU15M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPSU15M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPSU15M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPSU15M fall under?
The GPSU15M is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to GPSU15M when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPSU15M you can contact the distributor directly for product support, shipping queries etc.
Is the GPSU15M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPSU15M have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, RS Americas and element14 have stock available or on a lead time for GPSU15M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPSU15M often in real-time on the comparison pages.
What if I can't find stock of GPSU15M?
You can fill out our help required form which you can use to request a quote for GPSU15M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.