Status: | Unknown |
---|---|
Series: | GPS15 |
RoHS: | Compliant |
Prices starting from US$30.75
Antenna Type | GPS |
---|---|
Frequency Min | 1.57442GHz |
Frequency Max | 1.57642GHz |
Antenna Mounting | Magnetic |
Gain | 4dBi |
VSWR | 2 |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | GPS15 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GPS15MGSMA?
Additional datasheets, footprints and schematics for GPS15MGSMA are listed on our Part Details page. You can also find images and similar parts to GPS15MGSMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPS15MGSMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPS15MGSMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPS15MGSMA fall under?
The GPS15MGSMA is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to GPS15MGSMA when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPS15MGSMA you can contact the distributor directly for product support, shipping queries etc.
Is the GPS15MGSMA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GPS15MGSMA have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for GPS15MGSMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPS15MGSMA often in real-time on the comparison pages.
What if I can't find stock of GPS15MGSMA?
You can fill out our help required form which you can use to request a quote for GPS15MGSMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.