Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | GPS |
---|---|
Frequency Min | 1.57242GHz |
Frequency Max | 1.57842GHz |
Antenna Mounting | Panel |
Gain | 28dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a GPS1575SP26-004?
Additional datasheets, footprints and schematics for GPS1575SP26-004 are listed on our Part Details page. You can also find images and similar parts to GPS1575SP26-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPS1575SP26-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPS1575SP26-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPS1575SP26-004 fall under?
The GPS1575SP26-004 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to GPS1575SP26-004 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPS1575SP26-004 you can contact the distributor directly for product support, shipping queries etc.
Is the GPS1575SP26-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPS1575SP26-004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for GPS1575SP26-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPS1575SP26-004 often in real-time on the comparison pages.
What if I can't find stock of GPS1575SP26-004?
You can fill out our help required form which you can use to request a quote for GPS1575SP26-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.