Status: | Unknown |
---|---|
Series: | GPS Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 18V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 90W |
Supply Voltage Min | 100V |
Supply Voltage Max | 240V |
Manufacturer Warranty | - |
Product Range | GPS Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
POWER SUPPLY, 1 O/P, 5A, 18V, ADJ | element14 |
Power Supply, Dc, 18V, 5A, 90W | Newark Electronics |
GW Instek Bench Top Power Supply Programmable 18V 5A 90W | Distrelec |
Where can I find additional details, specifications and documents for a GPS-1850D.?
Additional datasheets, footprints and schematics for GPS-1850D. are listed on our Part Details page. You can also find images and similar parts to GPS-1850D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPS-1850D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPS-1850D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPS-1850D. fall under?
The GPS-1850D. is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to GPS-1850D. when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPS-1850D. you can contact the distributor directly for product support, shipping queries etc.
Is the GPS-1850D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPS-1850D. have stock available?
Authorised distributors including element14, Newark Electronics, TestEquity, Farnell and Distrelec have stock available or on a lead time for GPS-1850D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPS-1850D. often in real-time on the comparison pages.
What if I can't find stock of GPS-1850D.?
You can fill out our help required form which you can use to request a quote for GPS-1850D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.