Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$876.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$876.27
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$893.00
|
7
in stock
|
Buy Now | |
element14
from US$1,171.83
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$896.06
|
6
in stock
|
Buy Now | |
TestEquity
from US$900.38
|
3
in stock
|
Buy Now | |
Distrelec
from US$961.13
|
-
|
Buy Now |
Analyzer Functions | Current Crest Factor Frequency Harmonics Integration Power Voltage |
---|---|
No. of Channels | 2 Channel |
Voltage Range rms | 600V |
Bandwidth | 6kHz |
External Height | 110mm |
External Width | 270mm |
External Depth | 350mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Digital Power Meter, 6Khz, 2Ch | Newark Electronics |
POWER ANALYZER, 2CH, 6KHZ, 600V | element14 |
Meter: power | Transfer Multisort Elektronik |
GW Instek Digital Power Meter, 30Hz ... 9.99kHz | Distrelec |
Where can I find additional details, specifications and documents for a GPM-8213?
Additional datasheets, footprints and schematics for GPM-8213 are listed on our Part Details page. You can also find images and similar parts to GPM-8213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPM-8213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPM-8213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPM-8213 fall under?
The GPM-8213 is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to GPM-8213 when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPM-8213 you can contact the distributor directly for product support, shipping queries etc.
Is the GPM-8213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPM-8213 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TestEquity have stock available or on a lead time for GPM-8213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPM-8213 often in real-time on the comparison pages.
What if I can't find stock of GPM-8213?
You can fill out our help required form which you can use to request a quote for GPM-8213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.