Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 12-Pcs of 150kohm to 1Mohm P230 & P231 Model Rotary Potentiometers |
---|---|
Range of Resistor Values | 150kohm to 1Mohm |
No. of Items in Kit | 12 |
RoHS Compliant | Yes |
Guitar And Pedal Repair Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a GPK-101?
Additional datasheets, footprints and schematics for GPK-101 are listed on our Part Details page. You can also find images and similar parts to GPK-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPK-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPK-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPK-101 fall under?
The GPK-101 is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to GPK-101 when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPK-101 you can contact the distributor directly for product support, shipping queries etc.
Is the GPK-101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GPK-101 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GPK-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPK-101 often in real-time on the comparison pages.
What if I can't find stock of GPK-101?
You can fill out our help required form which you can use to request a quote for GPK-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.