Status: | Unknown |
---|---|
Series: | GPEB213 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | GPEB213 Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a GPEB213-0802A018C1BC?
Additional datasheets, footprints and schematics for GPEB213-0802A018C1BC are listed on our Part Details page. You can also find images and similar parts to GPEB213-0802A018C1BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPEB213-0802A018C1BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPEB213-0802A018C1BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPEB213-0802A018C1BC fall under?
The GPEB213-0802A018C1BC is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to GPEB213-0802A018C1BC when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPEB213-0802A018C1BC you can contact the distributor directly for product support, shipping queries etc.
Is the GPEB213-0802A018C1BC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPEB213-0802A018C1BC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GPEB213-0802A018C1BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPEB213-0802A018C1BC often in real-time on the comparison pages.
What if I can't find stock of GPEB213-0802A018C1BC?
You can fill out our help required form which you can use to request a quote for GPEB213-0802A018C1BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.