Status: | Unknown |
---|---|
Series: | GPEA214 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | GPEA214 Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Connector, Header, 40Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM | element14 |
Where can I find additional details, specifications and documents for a GPEA214-2002A005C1BA?
Additional datasheets, footprints and schematics for GPEA214-2002A005C1BA are listed on our Part Details page. You can also find images and similar parts to GPEA214-2002A005C1BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPEA214-2002A005C1BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPEA214-2002A005C1BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPEA214-2002A005C1BA fall under?
The GPEA214-2002A005C1BA is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to GPEA214-2002A005C1BA when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPEA214-2002A005C1BA you can contact the distributor directly for product support, shipping queries etc.
Is the GPEA214-2002A005C1BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPEA214-2002A005C1BA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GPEA214-2002A005C1BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPEA214-2002A005C1BA often in real-time on the comparison pages.
What if I can't find stock of GPEA214-2002A005C1BA?
You can fill out our help required form which you can use to request a quote for GPEA214-2002A005C1BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.