Status: | Unknown |
---|---|
Series: | GPE-X323 Series |
RoHS: | Unknown |
Prices starting from US$329.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$329.71
|
10
in stock
|
Buy Now | |
element14
from US$334.89
|
10
in stock
|
Buy Now | |
TestEquity
from US$338.97
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$336.00
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$341.43
|
2
in stock
|
Buy Now | |
Distrelec
from US$359.62
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 192W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | - |
Product Range | GPE-X323 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
DC POWER SUPPLY, 2 CHANNEL, 192W | element14 |
Dc Power Supply, Adj, 2Ch, 32V, 3A | Newark Electronics |
Power supply: laboratory | Transfer Multisort Elektronik |
GW Instek Bench Top Power Supply Adjustable 32V 3A 192W | Distrelec |
Where can I find additional details, specifications and documents for a GPE-2323?
Additional datasheets, footprints and schematics for GPE-2323 are listed on our Part Details page. You can also find images and similar parts to GPE-2323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPE-2323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPE-2323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPE-2323 fall under?
The GPE-2323 is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to GPE-2323 when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPE-2323 you can contact the distributor directly for product support, shipping queries etc.
Is the GPE-2323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPE-2323 have stock available?
Authorised distributors including element14, Farnell, TestEquity, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for GPE-2323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPE-2323 often in real-time on the comparison pages.
What if I can't find stock of GPE-2323?
You can fill out our help required form which you can use to request a quote for GPE-2323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.