Status: | Unknown |
---|---|
Series: | GPA16 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Forward Voltage VF Max | 820mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | GPA16 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DIODE, RECTIF, 1000V, 16A, TO-220AC | element14 |
Where can I find additional details, specifications and documents for a GPA1607?
Additional datasheets, footprints and schematics for GPA1607 are listed on our Part Details page. You can also find images and similar parts to GPA1607 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPA1607 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPA1607 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPA1607 fall under?
The GPA1607 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to GPA1607 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPA1607 you can contact the distributor directly for product support, shipping queries etc.
Is the GPA1607 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPA1607 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GPA1607.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPA1607 often in real-time on the comparison pages.
What if I can't find stock of GPA1607?
You can fill out our help required form which you can use to request a quote for GPA1607 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.