Insulator Body Material | Gap Pad 3000 S30 |
---|---|
Thermal Conductivity | 3W/m.K |
Breakdown Voltage Vbr | 2.5kV |
Thickness | 2.032mm |
Volume Resistivity | 85000Mohm-m |
Thermal Impedance | 0.66°C/W |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Light Blue |
Dielectric Constant | 6.0 |
External Depth | 2mm |
External Width | 100mm |
Flammability Rating | UL94V-0 |
Length | 100mm |
Material | Gap Pad 3000 S30 |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Operating Temperature Range | -60°C to +200°C |
Overall Width | 100mm |
Resistivity | 8.5ohm/sq |
Rockwell Hardness | 30 |
Specific Gravity | 3.2 |
Type | Thermal Pad |
Thermally Conductive Gap Filing Material | Newark Electronics |
GAP PAD 3000S30, .080", 4"X4" SHEET | element14 |
Where can I find additional details, specifications and documents for a GP3000S30-0.080-02-4/4?
Additional datasheets, footprints and schematics for GP3000S30-0.080-02-4/4 are listed on our Part Details page. You can also find images and similar parts to GP3000S30-0.080-02-4/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP3000S30-0.080-02-4/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP3000S30-0.080-02-4/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP3000S30-0.080-02-4/4 fall under?
The GP3000S30-0.080-02-4/4 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to GP3000S30-0.080-02-4/4 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP3000S30-0.080-02-4/4 you can contact the distributor directly for product support, shipping queries etc.
Is the GP3000S30-0.080-02-4/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP3000S30-0.080-02-4/4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GP3000S30-0.080-02-4/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP3000S30-0.080-02-4/4 often in real-time on the comparison pages.
What if I can't find stock of GP3000S30-0.080-02-4/4?
You can fill out our help required form which you can use to request a quote for GP3000S30-0.080-02-4/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.