Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thermal Conductivity | 2.7W/m.K |
---|---|
Conductive Material | Filled Silicone Polymer |
Thickness | 3.18mm |
Thermal Impedance | 0.74°C/W |
Dielectric Strength | - |
External Length | 101.6mm |
External Width | 101.6mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 6kV |
Colour | Brown |
Dielectric Constant | 6.8 |
External Depth | 3.175mm |
Flammability Rating | UL94V-0 |
Insulator Body Material | Gap Pad 2500 S80 |
Length | 100mm |
Material | Gap Pad 2500 S80 |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Operating Temperature Range | -60°C to +200°C |
Overall Width | 100mm |
Resistivity | 10ohm/sq |
Rockwell Hardness | 80 |
Specific Gravity | 3.1 |
Type | Thermal Pad |
Volume Resistivity | 100000Mohm-m |
Where can I find additional details, specifications and documents for a GP2500-0.125-02-0404?
Additional datasheets, footprints and schematics for GP2500-0.125-02-0404 are listed on our Part Details page. You can also find images and similar parts to GP2500-0.125-02-0404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP2500-0.125-02-0404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP2500-0.125-02-0404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP2500-0.125-02-0404 fall under?
The GP2500-0.125-02-0404 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to GP2500-0.125-02-0404 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP2500-0.125-02-0404 you can contact the distributor directly for product support, shipping queries etc.
Is the GP2500-0.125-02-0404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP2500-0.125-02-0404 have stock available?
There is no stock from authorised distributors for GP2500-0.125-02-0404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP2500-0.125-02-0404 often in real-time on the comparison pages.
What if I can't find stock of GP2500-0.125-02-0404?
You can fill out our help required form which you can use to request a quote for GP2500-0.125-02-0404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.