Status: | Unknown |
---|---|
Series: | GP1US30XP Series |
RoHS: | Unknown |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | - |
Directivity | - |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Supply Current | 500µA |
Product Range | GP1US30XP Series |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.3mm |
External Length / Height | 8.8mm |
External Width | 5.5mm |
Fall Time tf | 1ns |
Lead Spacing | 2.54mm |
Operating Frequency | 38kHz |
Operating Temperature Range | -10°C to +70°C |
Output Current Max | 1.5mA |
Rise Time | 1.2ns |
Supply Voltage Range | 4.5V to 5.5V |
Voltage Vcc Max | 5.5V |
Voltage Vcc Min | 4.5V |
Voltage Vol Max | 0.45V |
IR RECEIVER, SIDE VIEW TH | element14 |
Ir Receiver, 5M, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a GP1UX511QS?
Additional datasheets, footprints and schematics for GP1UX511QS are listed on our Part Details page. You can also find images and similar parts to GP1UX511QS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP1UX511QS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP1UX511QS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP1UX511QS fall under?
The GP1UX511QS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to GP1UX511QS when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP1UX511QS you can contact the distributor directly for product support, shipping queries etc.
Is the GP1UX511QS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP1UX511QS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GP1UX511QS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP1UX511QS often in real-time on the comparison pages.
What if I can't find stock of GP1UX511QS?
You can fill out our help required form which you can use to request a quote for GP1UX511QS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.