GP1FSV51TK0F Optoelectronics, LEDs & Displays by Sharp Corporation

FIBER OPTIC TRANSMITTER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
No stock
Buy Now
Logo for element14
element14
from US$0.84
-
Buy Now

Specifications

Wavelength Typ -
Data Rate Max -
Data Transmission Distance -
Forward Current If -
Forward Voltage -
Reverse Voltage Vr -
Signal Rate Max -
Fibre Optic Connector Type -
Product Range -
External Depth 13.6mm
External Length / Height 18.2mm
External Width 15mm
Lead Spacing 2.54mm
Operating Temperature Max +70°C
Operating Temperature Min -20°C
Peak Wavelength 660nm
Supply Voltage 5V
Supply Voltage Max 5.25V
Supply Voltage Min 4.75V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GP1FSV51TK0F?

Additional datasheets, footprints and schematics for GP1FSV51TK0F are listed on our Part Details page. You can also find images and similar parts to GP1FSV51TK0F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GP1FSV51TK0F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP1FSV51TK0F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GP1FSV51TK0F fall under?

The GP1FSV51TK0F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to GP1FSV51TK0F when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GP1FSV51TK0F you can contact the distributor directly for product support, shipping queries etc.

Is the GP1FSV51TK0F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GP1FSV51TK0F have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for GP1FSV51TK0F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GP1FSV51TK0F often in real-time on the comparison pages.

What if I can't find stock of GP1FSV51TK0F?

You can fill out our help required form which you can use to request a quote for GP1FSV51TK0F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay