Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 100kohm |
---|---|
Product Range | - |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4040K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Ntc Thermistor, 100K, Wire Leaded | Newark Electronics |
NTC THERMISTOR, 100K, WIRE LEADED | element14 |
100 kOhm ▒1% 4040 K 300░C Radial Glass Body NTC Thermistor | Future Electronics |
Where can I find additional details, specifications and documents for a GP104L8F?
Additional datasheets, footprints and schematics for GP104L8F are listed on our Part Details page. You can also find images and similar parts to GP104L8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP104L8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP104L8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP104L8F fall under?
The GP104L8F is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to GP104L8F when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP104L8F you can contact the distributor directly for product support, shipping queries etc.
Is the GP104L8F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP104L8F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for GP104L8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP104L8F often in real-time on the comparison pages.
What if I can't find stock of GP104L8F?
You can fill out our help required form which you can use to request a quote for GP104L8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.