Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | - |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3977K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | - |
Ntc Thermistor, 10K, Wire Leaded | Newark Electronics |
NTC THERMISTOR, 10K, WIRE LEADED | element14 |
GP Series 10 kOhm 3977 K ▒1% Through Hole Glass Bead NTC Termistor | Future Electronics |
Where can I find additional details, specifications and documents for a GP103J4F?
Additional datasheets, footprints and schematics for GP103J4F are listed on our Part Details page. You can also find images and similar parts to GP103J4F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP103J4F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP103J4F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP103J4F fall under?
The GP103J4F is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to GP103J4F when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP103J4F you can contact the distributor directly for product support, shipping queries etc.
Is the GP103J4F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP103J4F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for GP103J4F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP103J4F often in real-time on the comparison pages.
What if I can't find stock of GP103J4F?
You can fill out our help required form which you can use to request a quote for GP103J4F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.