GOS-620 Part Information
Details for GOS-620 by GW Instek
Test Equipment>Oscilloscopes>Analogue Oscilloscopes
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Scope Channels | 2 Channel |
Bandwidth | 20MHz |
Scope Display Type | CRT |
Calculated Rise Time | 17.5ns |
Kit Contents | OSC GOS-620 One 20MHz GTP-020A-4 Passive Probe Per Ch(1 |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | - |
Alternative Part Descriptions
- OSCILLOSCOPE, BENCH, 2CH, 20MHZ; Scope Channels:2 Channel; Bandwidth:20MHz; Calculated Rise Time:17.5ns; Scope Display Type:CRT; Manufacturer Warranty:-; Product Range:-; Plug Type:US; Input Impedance:47kohm; Scope Type:Bench RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a GOS-620?
Additional datasheets, footprints and schematics for GOS-620 are listed in our Part Details tab. You can also find the GOS-620 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GOS-620 in the Pricing & Inventory tab next to part details. You can view GOS-620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GOS-620 fall under?
The GOS-620 is listed under Test Equipment > Oscilloscopes > Analogue Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to GOS-620 when available in the Analogue Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GOS-620 you can contact the distributor directly for product support, shipping queries etc.
Is the GOS-620 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for GOS-620 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GOS-620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GOS-620 often in real-time on the comparison pages.
What if I can't find stock of GOS-620?
You can fill out our help required form which you can use to request a quote for GOS-620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.