Status: | Unknown |
---|---|
Series: | GOS-6100 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 100MHz |
Calculated Rise Time | 3.5ns |
Scope Display Type | CRT |
Product Range | GOS-6100 Series |
Plug Type | US |
Input Impedance | 1Mohm |
RoHS Compliant | NA |
Oscilloscope, Bench, 2Ch, 100Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a GOS-6103C?
Additional datasheets, footprints and schematics for GOS-6103C are listed on our Part Details page. You can also find images and similar parts to GOS-6103C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GOS-6103C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GOS-6103C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GOS-6103C fall under?
The GOS-6103C is listed under Test & Measurement > Oscilloscopes > Analog Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to GOS-6103C when available in the Analog Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GOS-6103C you can contact the distributor directly for product support, shipping queries etc.
Is the GOS-6103C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GOS-6103C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GOS-6103C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GOS-6103C often in real-time on the comparison pages.
What if I can't find stock of GOS-6103C?
You can fill out our help required form which you can use to request a quote for GOS-6103C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.