Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | - |
---|---|
Convert To | - |
Product Range | - |
Baud Rate Max | 19200 |
External Depth | 79.3mm |
External Length / Height | 20.2mm |
External Width | 58mm |
MODEM, FIBRE OPTIC, RS232/ST, MALE | element14 |
Where can I find additional details, specifications and documents for a GO232-ST.850M?
Additional datasheets, footprints and schematics for GO232-ST.850M are listed on our Part Details page. You can also find images and similar parts to GO232-ST.850M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GO232-ST.850M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GO232-ST.850M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GO232-ST.850M fall under?
The GO232-ST.850M is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to GO232-ST.850M when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GO232-ST.850M you can contact the distributor directly for product support, shipping queries etc.
Is the GO232-ST.850M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GO232-ST.850M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GO232-ST.850M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GO232-ST.850M often in real-time on the comparison pages.
What if I can't find stock of GO232-ST.850M?
You can fill out our help required form which you can use to request a quote for GO232-ST.850M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.