Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 1.485GHz |
---|---|
Supply Voltage Min | 2.25V |
Supply Voltage Max | 2.75V |
Digital IC Case | PLL |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 1555 |
Clock External Input | No |
Operating Frequency | 1485MHz |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.25V to 2.75V |
Termination Type | Surface Mount Device |
Voltage Vcc | 2.5V |
IC, OSCILLATOR, VOLT-CONTROL, 8PLL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Smaller Vco 3K/Reel |Semtech GO1555-IXTE3 | Newark Electronics |
Where can I find additional details, specifications and documents for a GO1555IXTE3?
Additional datasheets, footprints and schematics for GO1555IXTE3 are listed on our Part Details page. You can also find images and similar parts to GO1555IXTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GO1555IXTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GO1555IXTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GO1555IXTE3 fall under?
The GO1555IXTE3 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to GO1555IXTE3 when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GO1555IXTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the GO1555IXTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GO1555IXTE3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GO1555IXTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GO1555IXTE3 often in real-time on the comparison pages.
What if I can't find stock of GO1555IXTE3?
You can fill out our help required form which you can use to request a quote for GO1555IXTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.