Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$113.77
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$197.37
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$145.28
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$176.00
|
33
in stock
|
Buy Now | |
RS Americas
from US$189.78
|
16
in stock
|
Buy Now | |
TTI Europe
from US$130.77
|
-
|
Buy Now | |
Sager
from US$153.88
|
-
|
Buy Now | |
Farnell
from US$68.54
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 45A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Operating Voltage Min | 48Vrms |
Operating Voltage Max | 600Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Switching Mode | Zero Crossing |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Operating Voltage Range | 48Vrms to 600Vrms |
Peak Surge Current | 750A |
SSR, 45MM, 600VAC/45A, 4-32VDC IN, ZC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 45A |
Operating Voltage Max | 600Vrms |
Relay Mounting | DIN Rail, Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Control Voltage Min | 4VDC |
RoHS Compliant | Yes |
SSR DIN Mt Zero Cross | RS |
Solid State Relay, Spst, 4-32V, Din Rail | Newark Electronics |
SSR Relay DIN Rail Mount 45mm 600VAC/45A 4-32V | Rapid Electronics |
SSR D RAIL MOUNT 45MM 600VAC/4 | TTI Europe |
Contactors - Solid State 45mm, 45A/240Vac DC In ZC Contactor | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR45DCZ?
Additional datasheets, footprints and schematics for GNR45DCZ are listed on our Part Details page. You can also find images and similar parts to GNR45DCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR45DCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR45DCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR45DCZ fall under?
The GNR45DCZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR45DCZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR45DCZ you can contact the distributor directly for product support, shipping queries etc.
Is the GNR45DCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR45DCZ have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for GNR45DCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR45DCZ often in real-time on the comparison pages.
What if I can't find stock of GNR45DCZ?
You can fill out our help required form which you can use to request a quote for GNR45DCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.