GNR35DCZ Switches, Relays & Solenoids by Crouzet

SSR 45MM 600VAC/35A 4-32VDC IN ZC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.34

Distributor Stock
Logo for RS
RS
from US$114.44
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$147.87
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$257.54
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$271.00
3
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$169.97
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$129.48
-
Buy Now
Logo for Sager
Sager
from US$139.88
-
Buy Now
Logo for Farnell
Farnell
from US$59.34
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration -
Load Current 35A
Relay Mounting DIN Rail
Relay Terminals Screw
Operating Voltage Min 48Vrms
Operating Voltage Max 600Vrms
Control Voltage Min 4VDC
Control Voltage Max 32VDC
Switching Mode Zero Crossing
Product Range -
SVHC No SVHC (15-Jun-2015)
Control Voltage DC Max 32VDC
Control Voltage DC Min 4VDC
Control Voltage Range 4V DC to 32V DC
Control Voltage Type DC
Operating Voltage Range 48Vrms to 600Vrms
Peak Surge Current 700A

Alternative Descriptions

SSR, 45MM, 600VAC/35A, 4-32VDC IN, ZC | Farnell


GNR35DCZ Relays by Crydom

SOLID STATE RELAY, SPST, 4-32V, DIN RAIL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Contact Configuration SPST-NO
Load Current 35A
Operating Voltage Max 600Vrms
Relay Mounting DIN Rail, Panel
Relay Terminals Screw
Switching Mode Zero Crossing
Control Voltage Min 4VDC
RoHS Compliant Yes

Alternative Descriptions

SSR DIN Mt Zero Cross | RS
Solid State Relay, Spst, 4-32V, Din Rail | Newark Electronics
Relay, Solid State | Carlton-Bates
SSR D RAIL MOUNT 45MM 600VAC/3 | TTI Europe
Contactors - Solid State 45mm, 35A/240Vac DC In ZC Contactor | Sager
SSR Relay | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GNR35DCZ?

Additional datasheets, footprints and schematics for GNR35DCZ are listed on our Part Details page. You can also find images and similar parts to GNR35DCZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GNR35DCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR35DCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GNR35DCZ fall under?

The GNR35DCZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to GNR35DCZ when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GNR35DCZ you can contact the distributor directly for product support, shipping queries etc.

Is the GNR35DCZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GNR35DCZ have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, Chip One Stop and Carlton-Bates have stock available or on a lead time for GNR35DCZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GNR35DCZ often in real-time on the comparison pages.

What if I can't find stock of GNR35DCZ?

You can fill out our help required form which you can use to request a quote for GNR35DCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay