Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.49
Contact Configuration | - |
---|---|
Load Current | 30A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Operating Voltage Min | 48Vrms |
Operating Voltage Max | 600Vrms |
Control Voltage Min | 180VAC |
Control Voltage Max | 280VAC |
Switching Mode | Zero Crossing |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage AC Max | 280VAC |
Control Voltage AC Min | 180VAC |
Control Voltage Range | 180V AC to 280V AC |
Control Voltage Type | AC |
Operating Voltage Range | 48Vrms to 600Vrms |
Peak Surge Current | 750A |
SSR, 22.5, 600VAC/30A, 240VAC IN, ZC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, Din Rail Mount 22.5Mm, 600Vac/30A, 240Vac In, Zero Cross |Sensata/crydom GNR30ACZ | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 600VAC/30A 240 | Rapid Electronics |
SSR DIN Rail 600VAC/30A, 240VAC In | RS |
SSR D RAIL MOUNT 22.5MM 600VAC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR30ACZ?
Additional datasheets, footprints and schematics for GNR30ACZ are listed on our Part Details page. You can also find images and similar parts to GNR30ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR30ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR30ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR30ACZ fall under?
The GNR30ACZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR30ACZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR30ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the GNR30ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR30ACZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, TTI Europe and Farnell have stock available or on a lead time for GNR30ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR30ACZ often in real-time on the comparison pages.
What if I can't find stock of GNR30ACZ?
You can fill out our help required form which you can use to request a quote for GNR30ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.