Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$167.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$315.56
|
7
in stock
|
Buy Now | |
RS Americas
from US$267.10
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$496.99
|
2
in stock
|
Buy Now | |
Distrelec
from US$272.36
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$596.16
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$659.00
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$438.59
|
-
|
Buy Now | |
TTI Europe
from US$309.30
|
-
|
Buy Now | |
Sager
from US$360.95
|
-
|
Buy Now | |
Farnell
from US$167.48
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 25A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Operating Voltage Min | 48Vrms |
Operating Voltage Max | 600Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Switching Mode | Random Turn On |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Operating Voltage Range | 48Vrms to 600Vrms |
Peak Surge Current | 300A |
SSR, 3-PH, 600VAC/25A, 4-32VDC IN, RN | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (07-Jul-2017) |
---|---|
RoHS Compliant | Yes |
SSR 3-Phase DIN Mt Random | RS |
SSR Relay 3-Phase DIN Rail Mount 90mm 600VAC/2 | Rapid Electronics |
Sensata Crydom Solid State Relay Three Phase, GNR, 3NO, 25A, 600V, Screw Terminal | Distrelec |
Ssr Relay, 3-Phase, Din Rail Mount 90Mm, 600Vac/2 |Sensata/crydom GNR25DCR | Newark Electronics |
Relay, Solid State | Carlton-Bates |
SSR 3-PHASE D RAIL MOUNT 90MM | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR25DCR?
Additional datasheets, footprints and schematics for GNR25DCR are listed on our Part Details page. You can also find images and similar parts to GNR25DCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR25DCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR25DCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR25DCR fall under?
The GNR25DCR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR25DCR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR25DCR you can contact the distributor directly for product support, shipping queries etc.
Is the GNR25DCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR25DCR have stock available?
Authorised distributors including RS Americas, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for GNR25DCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR25DCR often in real-time on the comparison pages.
What if I can't find stock of GNR25DCR?
You can fill out our help required form which you can use to request a quote for GNR25DCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.