Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.07
Contact Configuration | - |
---|---|
Load Current | 10A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Operating Voltage Min | 24VAC |
Operating Voltage Max | 280VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Switching Mode | Zero Crossing |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Blocking voltage | 550V |
Control Current Min | 16mA |
Control Current Typ | 19mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
I2t | 340s |
Isolation Voltage | 4kV |
Leakage Current | 100µA |
Load Current RMS Max | 10A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Voltage Range | 24V AC to 280V AC |
Output Type | Triac |
Peak Surge Current | 200A |
RMS Load Voltage Max | 280VAC |
RMS Load Voltage Min | 24VAC |
Rate of Voltage Change dv / dt | 500V/µs |
Surge Current | 100A |
Turn Off Time | 8.33ms |
Turn On Time | 8.33ms |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 10A |
---|---|
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 10A, 4-32Vdc, Din | Newark Electronics |
SSR D RAIL MOUNT 22.5MM 240VAC | TTI Europe |
Solid State Relays - Industrial Mount 4-32 VDC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR10DHZ?
Additional datasheets, footprints and schematics for GNR10DHZ are listed on our Part Details page. You can also find images and similar parts to GNR10DHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR10DHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR10DHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR10DHZ fall under?
The GNR10DHZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR10DHZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR10DHZ you can contact the distributor directly for product support, shipping queries etc.
Is the GNR10DHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR10DHZ have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for GNR10DHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR10DHZ often in real-time on the comparison pages.
What if I can't find stock of GNR10DHZ?
You can fill out our help required form which you can use to request a quote for GNR10DHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.