GNM214R71C104MA01D Part Information
Details for GNM214R71C104MA01D by Murata
Electronic & Electrical Components>Capacitors>Capacitor Arrays
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.0808 |
100 | 0.0577 |
500 | 0.0449 |
1000 | 0.0388 |
2000 | 0.0363 |
4000 | 0.0337 |
20000 | 0.0300 |
40000 | 0.0297 |
Stock Information
Details
Part Features
- [false]
Part Specifications
Capacitance | 0.1µF |
Capacitor Case Style | 0805 [2012 Metric] |
Voltage Rating | 16V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Network Configuration | 4 |
Dielectric Characteristic | X7R |
No. of Pins | 8Pins |
Operating Temperature Range | -25°C to +85°C |
Voltage Rating V DC | 16V |
Alternative Part Descriptions
- Capacitor Array, 0.1 - F, - 20%, 4, 16 V, 0805 [2012 Metric], SMD RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a GNM214R71C104MA01D?
Additional datasheets, footprints and schematics for GNM214R71C104MA01D are listed in our Part Details tab. You can also find the GNM214R71C104MA01D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNM214R71C104MA01D in the Pricing & Inventory tab next to part details. You can view GNM214R71C104MA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNM214R71C104MA01D fall under?
The GNM214R71C104MA01D is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to GNM214R71C104MA01D when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNM214R71C104MA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GNM214R71C104MA01D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for GNM214R71C104MA01D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GNM214R71C104MA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNM214R71C104MA01D often in real-time on the comparison pages.
What if I can't find stock of GNM214R71C104MA01D?
You can fill out our help required form which you can use to request a quote for GNM214R71C104MA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.