Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Input Voltage VAC | 230V AC to 400V AC |
Product Range | - |
Power Supply Output Type | Fixed |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | UL VDE |
External Depth | 109mm |
External Length / Height | 160mm |
External Width | 105mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Height | 160mm |
Input Voltage | 400VAC |
Input Voltage AC Max | 400V |
Input Voltage AC Min | 230V |
Input Voltage Max | 400VAC |
Input Voltage Min | 230VAC |
Length | 109mm |
Operating Temperature Max | 60°C |
Output Ripple and Noise Voltage pk-pk | 3 % |
Power Supply Type | Linear |
Safety Category | Class I |
Supply Voltage | 230V |
Supply Voltage Max | 400V |
Supply Voltage Min | 230V |
Supply Voltage Typ | 230V AC 400V AC |
Weight | 4.6kg |
Width | 105mm |
Single phase supply / safety transformer according to IEC 61558-2-6, DIN EN 61558-2-6, VDE 0570 part 2-6, UL 1012. | Conrad |
Linear Power Supply, Open Frame, Fixed, 230 V, 400 V, 120 W, 24 V, 5 A Rohs Compliant: Yes |Block GNC24-5 | Newark Electronics |
PSU, DC, OPEN FRAME, 24V, 5A | element14 |
Block DC Power Supply, 120W, 24V, 5A | Distrelec |
Where can I find additional details, specifications and documents for a GNC24-5?
Additional datasheets, footprints and schematics for GNC24-5 are listed on our Part Details page. You can also find images and similar parts to GNC24-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNC24-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNC24-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNC24-5 fall under?
The GNC24-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to GNC24-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNC24-5 you can contact the distributor directly for product support, shipping queries etc.
Is the GNC24-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNC24-5 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for GNC24-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNC24-5 often in real-time on the comparison pages.
What if I can't find stock of GNC24-5?
You can fill out our help required form which you can use to request a quote for GNC24-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.