Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$308.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$643.85
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$360.23
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$577.00
|
8
in stock
|
Buy Now | |
RS Americas
from US$439.85
|
8
in stock
|
Buy Now | |
element14
from US$402.81
|
-
|
Buy Now | |
TTI Europe
from US$308.28
|
-
|
Buy Now | |
Farnell
from US$149.41
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 25A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 48Vrms |
Operating Voltage Max | 530Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Switching Mode | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 48Vrms to 530Vrms |
Ssr Relay, 3-Phase Motor Reversing, Panel Mount, |Crouzet GN025DSR | Newark Electronics |
SSR, IP20 3-PH, 600VAC/25A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (07-Jul-2017) |
---|---|
RoHS Compliant | Yes |
SSR Relay 3-Phase Motor Reversing Panel Mount | Rapid Electronics |
SSR 3Ph Mot Rev Panel IP20 | RS |
SSR 3-PHASE MOTOR REVERSG PM I | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GN025DSR?
Additional datasheets, footprints and schematics for GN025DSR are listed on our Part Details page. You can also find images and similar parts to GN025DSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GN025DSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GN025DSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GN025DSR fall under?
The GN025DSR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GN025DSR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GN025DSR you can contact the distributor directly for product support, shipping queries etc.
Is the GN025DSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GN025DSR have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for GN025DSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GN025DSR often in real-time on the comparison pages.
What if I can't find stock of GN025DSR?
You can fill out our help required form which you can use to request a quote for GN025DSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.