GMT-7 1/2A Fuses & Fuse Accessories by Eaton

FUSE, ALARM INDICATING, 7.5A, FAST ACT

Status: Unknown
Series: GMT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.60

Distributor Stock
Logo for Newark
Newark
from US$6.60
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.44
140
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.20
-
Buy Now
Logo for Sager
Sager
from US$9.44
-
Buy Now

Specifications

Alarm Indicating Fuse Type Spring
Fuse Current 7.5A
Product Range GMT Series
Voltage Rating VAC 125VAC
Voltage Rating VDC 60VDC
Blow Characteristic Fast Acting
Fuse Terminals Ferrule
RoHS Compliant Yes

Alternative Descriptions

Fuse, Indicating/Telecom, Fast Acting, 7.5A, Dims 0.81x0.688", Thermoplastic | Bussmann by Eaton GMT-7-1/2A | RS Americas
Fuse, Alarm Indicating, 7.5A, Fast Act | Newark Electronics
Fuse Alarm Indicating 7.5A 125V Fast 2-Pin Wire Holder | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GMT-7 1/2A?

Additional datasheets, footprints and schematics for GMT-7 1/2A are listed on our Part Details page. You can also find images and similar parts to GMT-7 1/2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GMT-7 1/2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMT-7 1/2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GMT-7 1/2A fall under?

The GMT-7 1/2A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Alarm Indicating Fuses.

Can I view similar or alternative parts?

You can view similar parts to GMT-7 1/2A when available in the Alarm Indicating Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GMT-7 1/2A you can contact the distributor directly for product support, shipping queries etc.

Is the GMT-7 1/2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GMT-7 1/2A have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for GMT-7 1/2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GMT-7 1/2A often in real-time on the comparison pages.

What if I can't find stock of GMT-7 1/2A?

You can fill out our help required form which you can use to request a quote for GMT-7 1/2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay