Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Detector Type | Cable Ferrous Metal Non Ferrous Metal Wood |
---|---|
Depth Measurement | 120mm |
External Height | 200mm |
External Width | 85mm |
External Depth | 32mm |
Weight | 270g |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Metal Types | Ferrous Non-ferrous Metal |
Supply Voltage | 9VDC |
MULTIDETECTOR, MAX 120MM DEPTH | element14 |
Multidetector, Max 120Mm Depth, Test Detector Type,cable, Ferrous Metal, Non Ferrous Metal, Wood, Depth Measurement,120Mm, External Height,200Mm, External Width,85Mm, External Depth,32Mm, Weight,270G, Product Range,-, Svhc,no Svhc Rohs Compliant: Yes |Bosch GMS 120 | Newark Electronics |
Where can I find additional details, specifications and documents for a GMS 120?
Additional datasheets, footprints and schematics for GMS 120 are listed on our Part Details page. You can also find images and similar parts to GMS 120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMS 120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMS 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMS 120 fall under?
The GMS 120 is listed under Tools & Maintenance > Detectors - Pipe Stud & Cable.
Can I view similar or alternative parts?
You can view similar parts to GMS 120 when available in the Detectors - Pipe Stud & Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMS 120 you can contact the distributor directly for product support, shipping queries etc.
Is the GMS 120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GMS 120 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GMS 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMS 120 often in real-time on the comparison pages.
What if I can't find stock of GMS 120?
You can fill out our help required form which you can use to request a quote for GMS 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.