Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
580,000
in stock
|
Buy Now | |
element14
from US$0.12
|
363,033
in stock
|
Buy Now | |
Farnell
from US$0.11
|
327,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
214,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
98,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
11
in stock
|
Buy Now | |
RS
from US$0.19
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | M Series |
RoHS Compliant | Yes |
1206 10 uF 35 V â–’10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
CAP, 10µF, 35V, 10%, X7R, 1206 | element14 |
Capacitor, Mlcc, 1206, 10Uf, 35V, 10%, X7R, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 10 uF, 35 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Capacitor MLCC 1206 X7R 35V 10uF | RS |
Where can I find additional details, specifications and documents for a GMK316AB7106KL-TR.?
Additional datasheets, footprints and schematics for GMK316AB7106KL-TR. are listed on our Part Details page. You can also find images and similar parts to GMK316AB7106KL-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMK316AB7106KL-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMK316AB7106KL-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMK316AB7106KL-TR. fall under?
The GMK316AB7106KL-TR. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GMK316AB7106KL-TR. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMK316AB7106KL-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the GMK316AB7106KL-TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GMK316AB7106KL-TR. have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for GMK316AB7106KL-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMK316AB7106KL-TR. often in real-time on the comparison pages.
What if I can't find stock of GMK316AB7106KL-TR.?
You can fill out our help required form which you can use to request a quote for GMK316AB7106KL-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.