Solder Alloy | 60 40 Sn Pb |
---|---|
Melting Temperature | 183°C |
Density | - |
Weight - Metric | 500g |
Weight - Imperial | 1.102lb |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Material Composition | 60/40 |
Weight | 500g |
SOLDER BAR, 60/40 | Farnell |
Solder Bar, 183Deg C, Sn/Pb 60/40, 500G | Newark Electronics |
Where can I find additional details, specifications and documents for a GMC095?
Additional datasheets, footprints and schematics for GMC095 are listed on our Part Details page. You can also find images and similar parts to GMC095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMC095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMC095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMC095 fall under?
The GMC095 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to GMC095 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMC095 you can contact the distributor directly for product support, shipping queries etc.
Is the GMC095 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GMC095 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for GMC095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMC095 often in real-time on the comparison pages.
What if I can't find stock of GMC095?
You can fill out our help required form which you can use to request a quote for GMC095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.