Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.28
|
111
in stock
|
Buy Now | |
Heilind Electronics
from US$3.66
|
270
in stock
|
Buy Now | |
PEI-Genesis
from US$2.80
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.66
|
54
in stock
|
Buy Now | |
element14
from US$3.28
|
-
|
Buy Now | |
Sager
from US$2.35
|
-
|
Buy Now | |
Farnell
from US$2.92
|
-
|
Buy Now |
Accessory Type | Strain Relief |
---|---|
For Use With | Multipole Plugs and Sockets |
No. of Positions | - |
Strain Relief Material | PUR (Polyurethane) Elastomer |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Material | Polyurethane Elastomer |
Black bend relief boot for 1B cable diameters of 3.5mm to 3. | Heilind Electronics |
BEND RELIEF 1B/K 3.5mm BLK | PEI-Genesis |
Strain Relief, Strain Relief, Multipole Plugs And Sockets, Pur (Polyurethane) Elastomer |Lemo GMA.1B.035.DN | Newark Electronics |
1B plug&skt strain relief boot,3.5-3.9mm | RS |
STRAIN RELIEF, 3.9MM, BLACK | element14 |
Circular Push Pull Connectors 3.5mm to 3.9mm dia. BLK BND RLF 1B CABLE | Sager |
Where can I find additional details, specifications and documents for a GMA.1B.035.DN?
Additional datasheets, footprints and schematics for GMA.1B.035.DN are listed on our Part Details page. You can also find images and similar parts to GMA.1B.035.DN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMA.1B.035.DN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMA.1B.035.DN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMA.1B.035.DN fall under?
The GMA.1B.035.DN is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to GMA.1B.035.DN when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMA.1B.035.DN you can contact the distributor directly for product support, shipping queries etc.
Is the GMA.1B.035.DN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GMA.1B.035.DN have stock available?
Authorised distributors including Heilind Electronics, PEI-Genesis, Newark Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for GMA.1B.035.DN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMA.1B.035.DN often in real-time on the comparison pages.
What if I can't find stock of GMA.1B.035.DN?
You can fill out our help required form which you can use to request a quote for GMA.1B.035.DN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.