Status: | Unknown |
---|---|
Series: | 1B/1D/1E/1K/1L/1S Series |
RoHS: | Compliant |
Cable Diameter Max | 3.9mm |
---|---|
Strain Relief Material | PUR (Polyurethane) Elastomer |
Product Range | 1B/1D/1E/1K/1L/1S Series |
For Use With | Lemo 1B, 1D & 1S Series Connectors |
RoHS Compliant | Yes |
Circular Push Pull Connectors BEND RELIEF BLUE | Sager |
STRAIN RELIEF, BLUE, 3.9MM | element14 |
Bend Relief, 1B/1D/1S Series Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a GMA.1B.035.DA?
Additional datasheets, footprints and schematics for GMA.1B.035.DA are listed on our Part Details page. You can also find images and similar parts to GMA.1B.035.DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMA.1B.035.DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMA.1B.035.DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMA.1B.035.DA fall under?
The GMA.1B.035.DA is listed under Connectors > Circular Connectors & Components > Circular Connector Clamps / Strain Reliefs.
Can I view similar or alternative parts?
You can view similar parts to GMA.1B.035.DA when available in the Circular Connector Clamps / Strain Reliefs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMA.1B.035.DA you can contact the distributor directly for product support, shipping queries etc.
Is the GMA.1B.035.DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GMA.1B.035.DA have stock available?
Authorised distributors including Sager, element14 and Newark Electronics have stock available or on a lead time for GMA.1B.035.DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMA.1B.035.DA often in real-time on the comparison pages.
What if I can't find stock of GMA.1B.035.DA?
You can fill out our help required form which you can use to request a quote for GMA.1B.035.DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.