Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | White |
Viewing Angle | 120° |
Luminous Flux @ Test | 50lm |
CCT | 4500K |
Forward Current If Max | 240mA |
Forward Voltage @ Test | 3.65V |
Forward Current @ Test | 220mA |
Power Dissipation Pd | 912mW |
Colour Rendering Index | 85 |
Forward Current If | 240mA |
Forward Voltage | 3.65V |
Forward Voltage VF Max | 3.8V |
LED Mounting | SMD |
Lens Colour | Yellow |
Lens Shape | Dome |
Luminous Flux | 37lm |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Opto Case Style | 1111 |
Power @ Test | 0.8W |
Reverse Protection Voltage | 5V |
Led, High Brightness, White, 912Mw, 50Lm | Newark Electronics |
DOUBLEDOME, 0.5W, 37LM, 4500K, CRI85 | element14 |
Where can I find additional details, specifications and documents for a GM2BB45BM0C?
Additional datasheets, footprints and schematics for GM2BB45BM0C are listed on our Part Details page. You can also find images and similar parts to GM2BB45BM0C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GM2BB45BM0C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GM2BB45BM0C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GM2BB45BM0C fall under?
The GM2BB45BM0C is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to GM2BB45BM0C when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GM2BB45BM0C you can contact the distributor directly for product support, shipping queries etc.
Is the GM2BB45BM0C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GM2BB45BM0C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GM2BB45BM0C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GM2BB45BM0C often in real-time on the comparison pages.
What if I can't find stock of GM2BB45BM0C?
You can fill out our help required form which you can use to request a quote for GM2BB45BM0C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.