Status: | Unknown |
---|---|
Series: | Side Rotary Series |
RoHS: | Unknown |
Prices starting from US$27.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.34
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$38.83
|
87
in stock
|
Buy Now | |
element14
from US$33.02
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.48
|
27
in stock
|
Buy Now | |
Distrelec
from US$49.98
|
7
in stock
|
Buy Now | |
RS Americas
from US$42.31
|
-
|
Buy Now | |
TTI Europe
from US$27.56
|
-
|
Buy Now | |
Sager
from US$29.87
|
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 300V |
Operating Force Max | 9.8N |
Product Range | Side Rotary Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Side Rotary |
Case Material | Plastic |
External Depth | 40mm |
External Length / Height | 62mm |
External Width | 30.5mm |
IP / NEMA Rating | IP65 |
No. of Mechanical Operations | 5000000 |
Operating Position | 25 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -10°C |
Return Force Min | 2N |
Supply Voltage DC Max | 250VDC |
Supply Voltage Max | 300VAC |
Switch Operation | Off-On |
Thermal Current Rating | 10A |
Limit Switch, Spdt, Side Rotary | Newark Electronics |
LIMIT SWITCH, SPDT, SIDE ROTARY | element14 |
Limit switch | Transfer Multisort Elektronik |
Honeywell Limit Switch, Side Roller with Fixed Lever, Glass Reinforced Thermoplastic, 1NC / 1NO, Snap Action | Distrelec |
Industrial Limit Switches | Honeywell GLLC01A1B | RS Americas |
LIMIT SWITCHES | TTI Europe |
Limit Switches 12Ncm 1.062lbin 10A 1NO 1NC Dir Opening | Sager |
Where can I find additional details, specifications and documents for a GLLC01A1B?
Additional datasheets, footprints and schematics for GLLC01A1B are listed on our Part Details page. You can also find images and similar parts to GLLC01A1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLLC01A1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLLC01A1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLLC01A1B fall under?
The GLLC01A1B is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to GLLC01A1B when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLLC01A1B you can contact the distributor directly for product support, shipping queries etc.
Is the GLLC01A1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLLC01A1B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for GLLC01A1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLLC01A1B often in real-time on the comparison pages.
What if I can't find stock of GLLC01A1B?
You can fill out our help required form which you can use to request a quote for GLLC01A1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.