Status: | Unknown |
---|---|
Series: | GLL Series |
RoHS: | Unknown |
Prices starting from US$24.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.11
|
98
in stock
|
Buy Now | |
RS Americas
from US$31.89
|
1,479
in stock
|
Buy Now | |
Sager
from US$27.41
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$46.68
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$30.26
|
-
|
Buy Now | |
Carlton-Bates
from US$30.14
|
-
|
Buy Now | |
Distrelec
from US$36.82
|
-
|
Buy Now | |
TTI Europe
from US$24.07
|
-
|
Buy Now | |
element14
from US$28.91
|
-
|
Buy Now | |
Farnell
from US$44.22
|
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 300V |
Operating Force Max | 12N |
Product Range | GLL Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Side |
Actuator Type | Side Rotary Adjustable Lever |
Approval Bodies | CCC CE UL |
Case Material | Plastic |
External Depth | 31mm |
External Length / Height | 62mm |
External Width | 30.5mm |
IP / NEMA Rating | IP65 |
Input Voltage Max | 300VAC |
Material | Plastic |
No. of Mechanical Operations | 5000000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -10°C |
Supply Voltage DC Max | 250V |
Supply Voltage Max | 300VAC |
Switch Operation | Off-On |
Switch Terminals | Screw |
Thermal Current Rating | 10A |
Limit Switch, Side Rotary, Adjust Lever, 1/2NPT, 1NC/1NO, Plastic, GLL Series | Honeywell GLLA01A2B | RS Americas |
Plastic Limit Switch Adj Rotary Lever | RS |
Limit Switches Side Rtry Adj Lngth Lever w/metal roller | Sager |
Switches Side Rtry Adj Lngth Lever w/metal roller | Rapid Electronics |
Limit Switch, Spdt | Newark Electronics |
Switch, Limit | Carlton-Bates |
Honeywell Limit Switch, Side Rotary Adjustable Lever, Glass Reinforced Thermoplastic, 1NC / 1NO, Snap Action | Distrelec |
LIMIT SWITCHES | TTI Europe |
LIMIT SWITCH, SPDT | element14 |
Where can I find additional details, specifications and documents for a GLLA01A2B?
Additional datasheets, footprints and schematics for GLLA01A2B are listed on our Part Details page. You can also find images and similar parts to GLLA01A2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLLA01A2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLLA01A2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLLA01A2B fall under?
The GLLA01A2B is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to GLLA01A2B when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLLA01A2B you can contact the distributor directly for product support, shipping queries etc.
Is the GLLA01A2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLLA01A2B have stock available?
Authorised distributors including RS Americas, RS, Sager, Rapid Electronics and Newark Electronics have stock available or on a lead time for GLLA01A2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLLA01A2B often in real-time on the comparison pages.
What if I can't find stock of GLLA01A2B?
You can fill out our help required form which you can use to request a quote for GLLA01A2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.