GLDB01A4J Part Information

Details for GLDB01A4J by Honeywell

Switches & Relays>Switches>Limit Switches & Detector Switches

Part Downloads

Part Specifications

Limit Switch Actuator Side Rotary
Contact Configuration 1NO / 1NC
Contact Current AC Max 10A
Contact Voltage AC Max 600V
Operating Force Max 0.12N
Product Range GLS Series
Contact Current DC Max 10A
Contact Voltage DC Max 250V
SVHC No SVHC (07-Jul-2017)
Actuator Type Adjustable Roller Lever
Case Material thermoplastic
Conduit Thread Size PG13.5
Contact Current Rating 10A
External Depth 30mm
External Length / Height 55mm
External Width 30.5mm
Fixing Centres LxW 20-22
Fixing Hole Diameter 4.3mm
IP / NEMA Rating IP66
No. of Mechanical Operations 15000000
Operating Force 2.5N
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Pre-travel 3mm
Standard EN50047 EN60947-5-1 IEC947-5-1-3
Switch Operation Off-On
Thermal Current Rating 10A

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GLDB01A4J?

Additional datasheets, footprints and schematics for GLDB01A4J are listed in our Part Details tab. You can also find the GLDB01A4J image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GLDB01A4J in the Pricing & Inventory tab next to part details. You can view GLDB01A4J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GLDB01A4J fall under?

The GLDB01A4J is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.

Can I view similar or alternative parts?

You can view similar parts to GLDB01A4J when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GLDB01A4J you can contact the distributor directly for product support, shipping queries etc.

Is the GLDB01A4J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GLDB01A4J have stock available?

There is no stock from authorised distributors for GLDB01A4J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GLDB01A4J often in real-time on the comparison pages.

What if I can't find stock of GLDB01A4J?

You can fill out our help required form which you can use to request a quote for GLDB01A4J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for GLDB01A4J

Loading...
Loading Results for GLDB01A4J
We use cookies to improve your experience. See our privacy policy.
Okay