Status: | Unknown |
---|---|
Series: | GLD Series |
RoHS: | Unknown |
Alarm Indicating Fuse Type | Striker Pin |
---|---|
Fuse Current | 1A |
Product Range | GLD Series |
Voltage Rating VAC | 125VAC |
Blow Characteristic | Fast Acting |
Fuse Terminals | Ferrule |
RoHS Compliant | No |
Fuse, Alarm Indicating 1A Non Time Delay | Newark Electronics |
Fuse Pin Indicating 1A 125V Fast 2-Pin Cartridge Holder Carton | Avnet America |
BUSS SMALL DIMENSION FUSE INDICATING | Eaton Electronics GLD-1 | RS Americas |
Fuse, Miniature Ceramic Tube Indicator | Carlton-Bates |
Specialty Fuses 1A 125V FAST ACTING | Sager |
Where can I find additional details, specifications and documents for a GLD-1?
Additional datasheets, footprints and schematics for GLD-1 are listed on our Part Details page. You can also find images and similar parts to GLD-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLD-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLD-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLD-1 fall under?
The GLD-1 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Alarm Indicating Fuses.
Can I view similar or alternative parts?
You can view similar parts to GLD-1 when available in the Alarm Indicating Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLD-1 you can contact the distributor directly for product support, shipping queries etc.
Is the GLD-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLD-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for GLD-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLD-1 often in real-time on the comparison pages.
What if I can't find stock of GLD-1?
You can fill out our help required form which you can use to request a quote for GLD-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.