GLCB01A4J Switches by Honeywell

LIMIT SWITCH ADJ ROD LEVER

Status: Unknown
Series: GLS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$72.49

Distributor Stock
Logo for RS
RS
from US$94.14
98
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$87.61
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$126.19
5
in stock
Buy Now
Logo for element14
element14
from US$91.13
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$89.64
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$137.95
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$106.00
4
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$78.79
4
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$76.10
1
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$84.33
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$73.00
-
Buy Now
Logo for Sager
Sager
from US$72.49
-
Buy Now

Specifications

Limit Switch Actuator Side Rotary
Contact Configuration 1NO / 1NC
Contact Current AC Max 10A
Contact Voltage AC Max 300V
Operating Force Max 0.12N
Product Range GLS Series
Contact Current DC Max 10A
Contact Voltage DC Max 250V
SVHC No SVHC (07-Jul-2017)
Actuator Type Adjustable Rod Lever
Approval Bodies CSA UL
Case Material zinc diecast
Conduit Thread Size PG13.5
Contact Current Rating 10A
External Depth 30mm
External Length / Height 55mm
External Width 30.5mm
Fixing Centres LxW 20-22
Fixing Hole Diameter 4.3mm
IP / NEMA Rating IP66
No. of Mechanical Operations 15000000
Operating Force 2.5N
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Pre-travel 3mm
Standard EN50047 EN60947-5-1 IEC947-5-1-3
Switch Operation Off-On
Thermal Current Rating 10A

Alternative Descriptions

IP66 limit switch w/side rotary adj rod | RS
Limit Switch, Adj Rod Lever | Newark Electronics
IP66 Snap Action Limit Switch, Adjustable Lever, Zinc, NO/NC, 300V, GLC Series | Honeywell GLCB01A4J | RS Americas
LIMIT SWITCH, ADJ ROD LEVER | element14
Limit SW SW 1NC 1NO SPDT 6A Side Rotary w/Rod | Rapid Electronics
Honeywell SWITCH SNAP ACTION SPDT 6A 120V | Distrelec
Limit switch | Transfer Multisort Elektronik
Switch, Limit | Carlton-Bates
LIMIT SWITCHES | TTI Europe
Limit Switches SW 1NC 1NO SPDT 6A Side Rotary w/Rod | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GLCB01A4J?

Additional datasheets, footprints and schematics for GLCB01A4J are listed on our Part Details page. You can also find images and similar parts to GLCB01A4J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GLCB01A4J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLCB01A4J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GLCB01A4J fall under?

The GLCB01A4J is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.

Can I view similar or alternative parts?

You can view similar parts to GLCB01A4J when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GLCB01A4J you can contact the distributor directly for product support, shipping queries etc.

Is the GLCB01A4J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GLCB01A4J have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for GLCB01A4J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GLCB01A4J often in real-time on the comparison pages.

What if I can't find stock of GLCB01A4J?

You can fill out our help required form which you can use to request a quote for GLCB01A4J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay