Status: | Unknown |
---|---|
Series: | GLS Series |
RoHS: | Unknown |
Prices starting from US$49.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.24
|
32
in stock
|
Buy Now | |
RS Americas
from US$49.53
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$64.10
|
19
in stock
|
Buy Now | |
element14
from US$66.79
|
19
in stock
|
Buy Now | |
Farnell
from US$63.58
|
19
in stock
|
Buy Now | |
Distrelec
from US$81.24
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$69.42
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$80.57
|
-
|
Buy Now | |
Sager
from US$63.14
|
-
|
Buy Now |
Limit Switch Actuator | Straight Lever |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 300V |
Operating Force Max | 0.12N |
Product Range | GLS Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Adjustable Roller Lever |
Approval Bodies | CSA UL |
Case Material | zinc diecast |
Conduit Thread Size | PG13.5 |
External Depth | 30mm |
External Length / Height | 55mm |
External Width | 30.5mm |
Fixing Centres LxW | 20-22 |
Fixing Hole Diameter | 4.3mm |
No. of Mechanical Operations | 15000000 |
Operating Force | 2.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pre-travel | 3mm |
Standard | EN50047 EN60947-5-1 IEC947-5-1-3 |
Switch Operation | (Off)-On |
Switch Terminals | Screw |
Limit Switch, Side Rotary, Adjustable Roller, SPDT, GLC Series | Honeywell GLCB01A2B | RS Americas |
Switch, Limit Side Rotary Adj Roller | RS |
Limit Switch, Roller Lever | Newark Electronics |
LIMIT SWITCH, ROLLER LEVER | element14 |
Honeywell Limit Switch, Side Roller, Electrostatic Epoxy Coated Zinc, 1NC + 1NO, Snap Action | Distrelec |
Limit switch | Transfer Multisort Elektronik |
Switch, Limit | Carlton-Bates |
Limit Switches SPDT Snap Action w/Roller- Adjustable | Sager |
Where can I find additional details, specifications and documents for a GLCB01A2B?
Additional datasheets, footprints and schematics for GLCB01A2B are listed on our Part Details page. You can also find images and similar parts to GLCB01A2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLCB01A2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLCB01A2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLCB01A2B fall under?
The GLCB01A2B is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to GLCB01A2B when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLCB01A2B you can contact the distributor directly for product support, shipping queries etc.
Is the GLCB01A2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLCB01A2B have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GLCB01A2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLCB01A2B often in real-time on the comparison pages.
What if I can't find stock of GLCB01A2B?
You can fill out our help required form which you can use to request a quote for GLCB01A2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.