Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$118.09
|
43
in stock
|
Buy Now | |
element14
from US$84.66
|
43
in stock
|
Buy Now | |
Distrelec
from US$65.61
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$80.61
|
33
in stock
|
Buy Now | |
RS Americas
from US$70.64
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$68.72
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$88.40
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$75.55
|
-
|
Buy Now | |
TTI Europe
from US$65.62
|
-
|
Buy Now | |
Sager
from US$64.94
|
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 300V |
Operating Force Max | 0.12N |
Product Range | - |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Roller Lever |
Approval Bodies | CSA UL |
Case Material | zinc diecast |
Conduit Thread Size | PG13.5 |
External Depth | 30mm |
External Length / Height | 55mm |
External Width | 30.5mm |
Fixing Centres LxW | 20-22 |
Fixing Hole Diameter | 4.3mm |
IP / NEMA Rating | IP66 |
No. of Mechanical Operations | 15000000 |
Operating Force | 2.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pre-travel | 3mm |
Standard | EN50047 EN60947-5-1 IEC947-5-1-3 |
Switch Operation | Off-On |
Thermal Current Rating | 10A |
LIMIT SWITCH, ROLLER LEVER | element14 |
Honeywell Limit Switch, Side Roller, Electrostatic Epoxy Coated Zinc, 1NC + 1NO, Snap Action | Distrelec |
Limit Switch, Roller Lever | Newark Electronics |
IP66 Snap Action Limit Switch, Roller Lever, Zinc, NO/NC, 300V, GLC Series | Honeywell GLCB01A1B | RS Americas |
Limit switch | Transfer Multisort Elektronik |
Switch, Limit | Carlton-Bates |
LIMIT SWITCHES | TTI Europe |
Limit Switches SPDT 1NC 1NO 10A Side Rotary w/roller | Sager |
Where can I find additional details, specifications and documents for a GLCB01A1B?
Additional datasheets, footprints and schematics for GLCB01A1B are listed on our Part Details page. You can also find images and similar parts to GLCB01A1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLCB01A1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLCB01A1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLCB01A1B fall under?
The GLCB01A1B is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to GLCB01A1B when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLCB01A1B you can contact the distributor directly for product support, shipping queries etc.
Is the GLCB01A1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLCB01A1B have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for GLCB01A1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLCB01A1B often in real-time on the comparison pages.
What if I can't find stock of GLCB01A1B?
You can fill out our help required form which you can use to request a quote for GLCB01A1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.