GLCB01A1A Part Information

Details for GLCB01A1A by Honeywell

Switches & Relays>Switches>Limit Switches & Detector Switches

Part Downloads

Part Specifications

Limit Switch Actuator Side Rotary
Contact Configuration 1NO / 1NC
Contact Current AC Max 10A
Contact Voltage AC Max 300V
Operating Force Max 4.9N
Product Range -
Contact Current DC Max 10A
Contact Voltage DC Max 250V
SVHC No SVHC (07-Jul-2017)
Conduit Thread Size PG13.5
Switch Operation Off-On
Switch Terminals Screw
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GLCB01A1A?

Additional datasheets, footprints and schematics for GLCB01A1A are listed in our Part Details tab. You can also find the GLCB01A1A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GLCB01A1A in the Pricing & Inventory tab next to part details. You can view GLCB01A1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GLCB01A1A fall under?

The GLCB01A1A is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.

Can I view similar or alternative parts?

You can view similar parts to GLCB01A1A when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GLCB01A1A you can contact the distributor directly for product support, shipping queries etc.

Is the GLCB01A1A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for GLCB01A1A have stock available?

There is no stock from authorised distributors for GLCB01A1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GLCB01A1A often in real-time on the comparison pages.

What if I can't find stock of GLCB01A1A?

You can fill out our help required form which you can use to request a quote for GLCB01A1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for GLCB01A1A

Loading...
Loading Results for GLCB01A1A
We use cookies to improve your experience. See our privacy policy.
Okay