Status: | Unknown |
---|---|
Series: | GLS Series |
RoHS: | Unknown |
Prices starting from US$190.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$232.89
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$219.33
|
10
in stock
|
Buy Now | |
RS Americas
from US$264.32
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$280.86
|
1
in stock
|
Buy Now | |
element14
from US$219.76
|
-
|
Buy Now | |
Carlton-Bates
from US$206.02
|
-
|
Buy Now | |
TTI Europe
from US$190.83
|
-
|
Buy Now | |
Sager
from US$195.73
|
-
|
Buy Now | |
Farnell
from US$227.06
|
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | DPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 0.33N |
Product Range | GLS Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Roller Lever |
Approval Bodies | CSA UL |
Case Material | Zinc die-cast |
Conduit Thread Size | 20mm |
Contact Current Rating | 10A |
External Depth | 41.6mm |
External Diameter | 5.3mm |
External Length / Height | 75.8mm |
External Width | 42mm |
Fixing Centres LxW | 60 x 30 |
IP / NEMA Rating | IP67 |
No. of Mechanical Operations | 15000000 |
Operating Force | 9.7N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | EN50041 IEC947-5-1-3 NEMAA4 EN |
Switch Operation | Off-On |
Thermal Current Rating | 10A |
Limit Switch, Dpdt, 10A, 600Vac/250Vdc | Newark Electronics |
Snap Action Limit Switch, Rotary Lever, Zinc, 2NO/2NC, 600V, IP67, GLA Series | Honeywell GLAC20A1B | RS Americas |
BS20 metal limit switch w/roller lever | RS |
Snap Acting/Limit Switch DPDT Momentary 0.55A | Rapid Electronics |
LIMIT SWITCH, ROLLER LEVER | element14 |
Switch, Limit | Carlton-Bates |
LIMIT SW DPDT NON-ILLUMIN | TTI Europe |
Limit Switches Limit Switch GL Min Din | Sager |
Where can I find additional details, specifications and documents for a GLAC20A1B?
Additional datasheets, footprints and schematics for GLAC20A1B are listed on our Part Details page. You can also find images and similar parts to GLAC20A1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLAC20A1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLAC20A1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLAC20A1B fall under?
The GLAC20A1B is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to GLAC20A1B when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLAC20A1B you can contact the distributor directly for product support, shipping queries etc.
Is the GLAC20A1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLAC20A1B have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Rapid Electronics and element14 have stock available or on a lead time for GLAC20A1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLAC20A1B often in real-time on the comparison pages.
What if I can't find stock of GLAC20A1B?
You can fill out our help required form which you can use to request a quote for GLAC20A1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.