Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 1.57542GHz |
---|---|
Antenna Case Size | 5mm x 3mm x 0.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Passive loop antenna | Symmetry Electronics |
SMD ANTENNA, GPS/GALILEO, 1.57542GHZ | Farnell |
Smd Antenna, Gps/Galileo, 1.57542Ghz | Newark Electronics |
2.5DBI 1575MHZ MINIATURE CERAMIC LOOP ANTENNA | Avnet America |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a GLA.01?
Additional datasheets, footprints and schematics for GLA.01 are listed on our Part Details page. You can also find images and similar parts to GLA.01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLA.01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLA.01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLA.01 fall under?
The GLA.01 is listed under Taoglas Parts.
Can I view similar or alternative parts?
You can view similar parts to GLA.01 when available in the Taoglas Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLA.01 you can contact the distributor directly for product support, shipping queries etc.
Is the GLA.01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLA.01 have stock available?
Authorised distributors including Symmetry Electronics, Farnell, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for GLA.01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLA.01 often in real-time on the comparison pages.
What if I can't find stock of GLA.01?
You can fill out our help required form which you can use to request a quote for GLA.01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.