GL480E00000F Infrared Products by Sharp Corporation

IR EMITTER SIDE EMIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for RS
RS
from US$0.22
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.37
-
Buy Now
Logo for Farnell
Farnell
from US$0.37
-
Buy Now

Specifications

Viewing Angle 13°
Diode Case Style Side Looking
Forward Current If(AV) 20mA
Forward Voltage VF Max 1.2V
Rise Time -
Fall Time tf -
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Angle of Half Sensitivity ± 13°
External Depth 2.8mm
External Length / Height 4mm
External Width 3mm
Forward Voltage 1.2V
Full Angle 26°
Lead Diameter 0.4mm
Lead Length 17.5mm
Lead Spacing 2.54mm
No. of Pins 2Pins
Operating Temperature Range -25°C to +85°C
Output Power 0.7mW
Peak Forward Current 50mA
Peak Wavelength 950nm
Reverse Protection Voltage 6V
Storage Temperature Max 85°C
Storage Temperature Min -40°C
Voltage Vf Typ 1.2V
Wavelength Typ 950nm

Alternative Descriptions

LED IrLED 950nm 2-Pin | Avnet Silica
Opto,Em. infrared diode,950nm,side view | RS
Ir Emitter, Side, Emit | Newark Electronics
INFRARED EMITTER, 950 NM, SIDE LOOKING | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GL480E00000F?

Additional datasheets, footprints and schematics for GL480E00000F are listed on our Part Details page. You can also find images and similar parts to GL480E00000F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GL480E00000F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL480E00000F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GL480E00000F fall under?

The GL480E00000F is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.

Can I view similar or alternative parts?

You can view similar parts to GL480E00000F when available in the Infrared Emitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GL480E00000F you can contact the distributor directly for product support, shipping queries etc.

Is the GL480E00000F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GL480E00000F have stock available?

Authorised distributors including Avnet Silica, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GL480E00000F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GL480E00000F often in real-time on the comparison pages.

What if I can't find stock of GL480E00000F?

You can fill out our help required form which you can use to request a quote for GL480E00000F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay