Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 10° |
---|---|
Diode Case Style | - |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.2V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 10° |
External Depth | 1.5mm |
External Length / Height | 2.2mm |
External Width | 2.8mm |
Forward Current If | 50mA |
Forward Current If Max | 50mA |
Forward Voltage | 1.2V |
Full Angle | 20° |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +85°C |
Peak Forward Current | 50mA |
Peak Wavelength | 940nm |
Radiometric Power | 6mW |
Radiometric Power Min | 2mW |
Reverse Protection Voltage | 6V |
Storage Temperature Max | 95°C |
Storage Temperature Min | -40°C |
Voltage Vf Typ | 1.2V |
Wavelength Typ | 940nm |
LED Uni-Color 940nm 2-Pin SMD T/R | Avnet Silica |
Infrared Emitter, 20 Ma, 10 , 1.2 V, -30 C Rohs Compliant: Yes |Sharp GL100MN1MP1 | Newark Electronics |
INFRARED EMITTER, 940 NM, SMD | element14 |
Where can I find additional details, specifications and documents for a GL100MN1MP1?
Additional datasheets, footprints and schematics for GL100MN1MP1 are listed on our Part Details page. You can also find images and similar parts to GL100MN1MP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL100MN1MP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL100MN1MP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL100MN1MP1 fall under?
The GL100MN1MP1 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to GL100MN1MP1 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL100MN1MP1 you can contact the distributor directly for product support, shipping queries etc.
Is the GL100MN1MP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GL100MN1MP1 have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for GL100MN1MP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL100MN1MP1 often in real-time on the comparison pages.
What if I can't find stock of GL100MN1MP1?
You can fill out our help required form which you can use to request a quote for GL100MN1MP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.